ADA4898-2YRDZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: ADA4898-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4898 is an ultralow noise and distortion, unity gain stable, voltage feedback op amp that is ideal for use in 16-bit and 18-bit systems with power supplies from ±5 V to ±16 V. The ADA4898 features a linear, low noise input stage and internal compensation that achieves high slew rates and low noise.With the wide supply voltage range, low offset voltage, and wide bandwidth, the ADA4898 is extremely versatile, and it features a cancellation circuit that reduces input bias current. The ADA4898 is available in an 8-lead SOIC package that features an exposed metal paddle to improve power dissipation and heat transfer to the negative supply plane. This EPAD offers a significant thermal relief over traditional plastic packages. The ADA4898 is rated to work over the extended industrial temperature range of −40°C to +105°C.

Where to Buy

Prices starting from US$3.78

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$4.70
1,426
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.78
272
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.77
22
in stock
Buy Now
Logo for element14
element14
from US$5.94
22
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.58
22
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.44
-
Buy Now

Features

Ultralow noise
0.9 nV/√Hz
2.4 pA/√Hz
1.2 nV/√Hz at 10 Hz
Ultralow distortion: −93 dBc at 500 kHz
Wide supply voltage range: ±5 V to ±16 V
High speed
−3 dB bandwidth: 65 MHz (G = +1)
Slew rate: 55 V/µs
Unity gain stable
Low input offset voltage: 160 µV maximum
Low input offset voltage drift: 1 μV/°C
Low input bias current: −0.1 µA
Low input bias current drift: 2 nA/°C
Supply current: 8 mA
Power-down feature

Alternative Descriptions

Hgh Vltg Unty Gn Stbl, Lw Nois | Analog Devices
Op-Amp, 65Mhz, -40 To 105Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 65MHZ, -40 TO 105DEG C, NSOIC-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4898-2YRDZ?

Additional datasheets, footprints and schematics for ADA4898-2YRDZ are listed on our Part Details page. You can also find images and similar parts to ADA4898-2YRDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4898-2YRDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4898-2YRDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4898-2YRDZ fall under?

The ADA4898-2YRDZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to ADA4898-2YRDZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4898-2YRDZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4898-2YRDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4898-2YRDZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4898-2YRDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4898-2YRDZ often in real-time on the comparison pages.

What if I can't find stock of ADA4898-2YRDZ?

You can fill out our help required form which you can use to request a quote for ADA4898-2YRDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay