Status: | Production |
---|---|
Series: | ADA4898-1 |
RoHS: | Compliant |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
595
in stock
|
Buy Now | |
Analog Devices
from US$2.70
|
547
in stock
|
Buy Now | |
Distrelec
from US$5.19
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$5.34
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$4.92
|
-
|
Buy Now | |
element14
from US$3.62
|
-
|
Buy Now |
Ultralow noise: |
0.9 nV/√Hz |
2.4 pA/√Hz |
1.2 nV/√Hz @10 Hz |
Ultralow distortion: −93 dBc at 500 kHz |
Wide supply voltage range: ±5 V to ±16 V |
High speed: |
−3 dB bandwidth: 65 MHz (G = +1) |
Slew rate: 55 V/μs |
Unity gain stable |
Low input offset voltage: 160 μV maximum |
Low input offset voltage drift: 1 μV/°C |
Low input bias current: −0.1 μA |
Low input bias current drift: 2 nA/°C |
Supply current: 8 mA |
Power-down feature |
IC: operational amplifier | Transfer Multisort Elektronik |
High Vltg Unity Gain Stble Low | Analog Devices |
Analog Devices Operational Amplifier High Speed ± | Distrelec |
Op-Amp, 65Mhz, -40 To 105Deg C, Nsoic-Ep | Newark Electronics |
OP-AMP, 65MHZ, -40 TO 105DEG C, NSOIC-EP | Farnell |
Where can I find additional details, specifications and documents for a ADA4898-1YRDZ?
Additional datasheets, footprints and schematics for ADA4898-1YRDZ are listed on our Part Details page. You can also find images and similar parts to ADA4898-1YRDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4898-1YRDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4898-1YRDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4898-1YRDZ fall under?
The ADA4898-1YRDZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to ADA4898-1YRDZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4898-1YRDZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4898-1YRDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4898-1YRDZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Analog Devices, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for ADA4898-1YRDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4898-1YRDZ often in real-time on the comparison pages.
What if I can't find stock of ADA4898-1YRDZ?
You can fill out our help required form which you can use to request a quote for ADA4898-1YRDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.