ADA4897-2ARMZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: ADA4897-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4897-2 is a unity gain stable, low noise, rail-to-rail output, high speed voltage feedback amplifier that has a quiescent current of 3 mA. With the 1/f noise of 2.4 nV/√Hz at 10 Hz and a spurious-free dynamic range of −80 dBc at 2 MHz, the ADA4897-2 is an ideal solution in a variety of

Where to Buy

Prices starting from US$5.20

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.67
710
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.77
77
in stock
Buy Now
Logo for element14
element14
from US$5.96
77
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.67
77
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.20
68
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.66
-
Buy Now

Features

Download ADA4897-2-KGD data sheet. Available as Known Good Die and fully guaranteed to data sheet specifications
Low wideband noise
1 nV/√Hz
2.8 pA/√Hz
Low 1/f noise: 2.4 nV/√Hz @ 10 Hz
Low distortion: −115 dBc @ 100 kHz, VOUT = 2 V p-p
Low power: 3 mA/amp
Low input offset voltage: 0.5 mV maximum
High speed
230 MHz, −3 dB bandwidth (G = +1)
120 V/µs slew rate
45 ns settling time to 0.1%
See data sheet for additional featuresADA4897-2 supports defense and aerospace applications (AQEC standard)
Download ADA4897-2-EP data sheet (pdf)
Extended industrial temperature range
(−55°C to +125°C)
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Enhanced product change notification
Qualification data available on request
V62/13614 DSCC Drawing Number

Alternative Descriptions

Low Noise Low Power R/R Op Amp | Analog Devices
Op-Amp, 230Mhz, -40 To 125Deg C, Msop | Newark Electronics
OP-AMP, 230MHZ, -40 TO 125DEG C, MSOP | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4897-2ARMZ?

Additional datasheets, footprints and schematics for ADA4897-2ARMZ are listed on our Part Details page. You can also find images and similar parts to ADA4897-2ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4897-2ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4897-2ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4897-2ARMZ fall under?

The ADA4897-2ARMZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to ADA4897-2ARMZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4897-2ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4897-2ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4897-2ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4897-2ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4897-2ARMZ often in real-time on the comparison pages.

What if I can't find stock of ADA4897-2ARMZ?

You can fill out our help required form which you can use to request a quote for ADA4897-2ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay