ADA4896-2ACPZ-R2 Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: ADA4896-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4896-2/ADA4897-1 are unity gain stable, low noise, rail-to-rail output, high speed voltage feedback amplifiers that have a quiescent current of 3 mA. With the 1/f noise of 2.4 nV/√Hz at 10 Hz and a spurious-free dynamic range of −80 dBc at 2 MHz, the ADA4896-2/ADA4897-1 are an ideal solution in a variety of

Where to Buy

Prices starting from US$5.22

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.22
15,770
in stock
Buy Now
Logo for element14
element14
from US$7.88
105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.41
103
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.46
103
in stock
Buy Now

Features

Low wideband noise
  1 nV/√Hz
  2.8 pA/√Hz
Low 1/f noise
  2.4 nV/√Hz @ 10 Hz
Low distortion: −115 dBc @
100 kHz, VOUT = 2 V p-p
Low power: 3 mA/amp
Low input offset voltage: 0.5 mV maximum
High speed
  230 MHz, −3 dB bandwidth
      (G = +1)
  120 V/μs slew rate
  45 ns settling time to 0.1%
Rail-to-rail output
Wide supply range: 3 V to 10 V
Disable feature (ADA4897-1)

Alternative Descriptions

Low Noise Low Power R/R Op Amp | Analog Devices
OP-AMP, 90MHZ, -40 TO 125DEG C, LFCSP-EP | element14
Op-Amp, 90Mhz, -40 To 125Deg C, Lfcsp-Ep | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4896-2ACPZ-R2?

Additional datasheets, footprints and schematics for ADA4896-2ACPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4896-2ACPZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4896-2ACPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4896-2ACPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4896-2ACPZ-R2 fall under?

The ADA4896-2ACPZ-R2 is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to ADA4896-2ACPZ-R2 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4896-2ACPZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4896-2ACPZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4896-2ACPZ-R2 have stock available?

Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for ADA4896-2ACPZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4896-2ACPZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADA4896-2ACPZ-R2?

You can fill out our help required form which you can use to request a quote for ADA4896-2ACPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay