Status: | Production |
---|---|
Series: | ADA4891-2 |
RoHS: | Compliant |
Prices starting from US$1.16
High speed and fast settling |
−3 dB bandwidth: 220 MHz (G = +1) |
Slew rate: 170 V/μs |
Settling time to 0.1%: 28 ns |
Video specifications (G = +2, RL = 150 Ω) |
0.1 dB gain flatness: 25 MHz |
Differential gain error: 0.05% |
Differential phase error: 0.25° |
Single-supply operation |
Wide supply range: 2.7 V to 5.5 V |
Output swings to within 50 mV of supply rails |
Low distortion: 79 dBc SFDR at 1 MHz |
Linear output current: 125 mA at −40 dBc |
Low power: |
4.4 mA per amplifier |
Lw Cst CMOS Hgh Spd RR Amp | Analog Devices |
Op-Amp, 240Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 240MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a ADA4891-2ARMZ-R7?
Additional datasheets, footprints and schematics for ADA4891-2ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4891-2ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4891-2ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4891-2ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4891-2ARMZ-R7 fall under?
The ADA4891-2ARMZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4891-2ARMZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4891-2ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4891-2ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4891-2ARMZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADA4891-2ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4891-2ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4891-2ARMZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4891-2ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.