ADA4891-1ARJZ-R7 Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: ADA4891-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4891-1 (single), ADA4891-2 (dual), ADA4891-3 (triple), and ADA4891-4 (quad) are CMOS, high speed amplifiers that offer high performance at a low cost. The amplifiers feature true single-supply capability, with an input voltage range that extends 300 mV below the negative rail. In spite of their low cost, the ADA4891 family provides high performance and versatility. The rail-to-rail output stage enables the output to swing within 50 mV of each rail, enabling maximum dynamic range. The ADA4891 family of amplifiers is ideal for imaging

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for RS
RS
from US$1.95
2,669
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.67
7,231
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
5,498
in stock
Buy Now
Logo for element14
element14
from US$0.87
5,498
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.84
5,498
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.92
4,566
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.83
-
Buy Now

Features

High speed and fast settling
−3 dB bandwidth: 220 MHz (G = +1)
Slew rate: 170 V/μs
Settling time to 0.1%: 28 ns
Video specifications (G = +2, RL = 150 Ω)
0.1 dB gain flatness: 25 MHz
Differential gain error: 0.05%
Differential phase error: 0.25°
Single-supply operation
Wide supply range: 2.7 V to 5.5 V
Output swings to within 50 mV of supply rails
Low distortion: 79 dBc SFDR at 1 MHz
Linear output current: 125 mA at −40 dBc
Low power:
4.4 mA per amplifier

Alternative Descriptions

Op-Amp, 240Mhz, -40 To 125Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices ADA4891-1ARJZ-R7 | Newark Electronics
OP-AMP, 240MHZ, -40 TO 125DEG C, SOT-23 | element14
Low cost, CMOS, High Speed Rai | Analog Devices
Op Amp Single CMOS 220MHz 2.7-5.5V SOT23 | RS
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4891-1ARJZ-R7?

Additional datasheets, footprints and schematics for ADA4891-1ARJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4891-1ARJZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4891-1ARJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4891-1ARJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4891-1ARJZ-R7 fall under?

The ADA4891-1ARJZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to ADA4891-1ARJZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4891-1ARJZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4891-1ARJZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4891-1ARJZ-R7 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4891-1ARJZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4891-1ARJZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4891-1ARJZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4891-1ARJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay