Status: | Production |
---|---|
Series: | ADA4862-3 |
RoHS: | Compliant |
Ideal for RGB/HD/SD video |
Supports 1080i/720p resolution |
High speed |
-3 dB bandwidth: 300 MHz |
Slew rate: 750 V/µs |
Settling time: 9 ns (0.5%) |
0.1 dB flatness: 65 MHz |
Differential gain: 0.02% |
Differential phase: 0.03° |
Wide supply range: 5 V to 12 V |
Low power: 5.3 mA/amp |
Low voltage offset (RTO): 3.5 mV (typ) |
High output current: 25 mA |
Also configurable for gains of +1, -1 |
Power-down |
Video Amp, Nsoic-14, 0.025A, 105Deg C | Newark Electronics |
VIDEO AMP, NSOIC-14, 0.025A, 105DEG C | element14 |
Low Cost Current Feedback RR T | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4862-3YRZ?
Additional datasheets, footprints and schematics for ADA4862-3YRZ are listed on our Part Details page. You can also find images and similar parts to ADA4862-3YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4862-3YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4862-3YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4862-3YRZ fall under?
The ADA4862-3YRZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to ADA4862-3YRZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4862-3YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4862-3YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4862-3YRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4862-3YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4862-3YRZ often in real-time on the comparison pages.
What if I can't find stock of ADA4862-3YRZ?
You can fill out our help required form which you can use to request a quote for ADA4862-3YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.