Status: | Production |
---|---|
Series: | ADA4860-1 |
RoHS: | Compliant |
Prices starting from US$0.87
High speed |
800 MHz, -3 dB bandwidth |
790 V/µs slew rate |
8 ns settling time to 0.5% |
Wide supply range: 5 V to 12 V |
Low power: 6 mA |
0.1 dB flatness: 125 MHz |
Differential gain: 0.02% |
Differential phase: 0.02° |
Low voltage offset: 3.5 mV (typ) |
High output current: 25 mA |
Power down |
Low Cost Current Feedback RR S | Analog Devices |
Op-Amp, 520Mhz, -40 To 105Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices ADA4860-1YRJZ-RL7 | Newark Electronics |
OP-AMP, 520MHZ, -40 TO 105DEG C, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a ADA4860-1YRJZ-RL7?
Additional datasheets, footprints and schematics for ADA4860-1YRJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADA4860-1YRJZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4860-1YRJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4860-1YRJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4860-1YRJZ-RL7 fall under?
The ADA4860-1YRJZ-RL7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to ADA4860-1YRJZ-RL7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4860-1YRJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4860-1YRJZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4860-1YRJZ-RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4860-1YRJZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4860-1YRJZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADA4860-1YRJZ-RL7?
You can fill out our help required form which you can use to request a quote for ADA4860-1YRJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.