Status: | Production |
---|---|
Series: | ADA4857-2 |
RoHS: | Compliant |
High speed |
850 MHz, -3 dB bandwidth (G = +1, RL = 1kΩ), LFSCP |
750 MHz, −3 dB bandwidth (G = +1, RL = 1 kΩ, SOIC) |
2800 V/µs slew rate |
Low distortion: |
-88 dBc @ 10 MHz (G = +1, RL = 1kΩ) |
Low power: 5 mA/amplifier @ 10 V |
Low noise: 4.4 nV/√Hz |
Wide supply voltage range: 5 V to 10 V |
Power-down feature |
Available in 3 mm × 3 mm 8-lead LFCSP (single), 8-lead SOIC (single), and 4 mm × 4 mm 16-lead LFCSP (dual) |
Op-Amp, 850Mhz, -40 To 125Deg C, Lfcsp Rohs Compliant: Yes |Analog Devices ADA4857-2YCPZ-R7 | Newark Electronics |
OP-AMP, 850MHZ, -40 TO 125DEG C, LFCSP | element14 |
4.4nV Ultralow Distortion Hgh | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4857-2YCPZ-R7?
Additional datasheets, footprints and schematics for ADA4857-2YCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4857-2YCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4857-2YCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4857-2YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4857-2YCPZ-R7 fall under?
The ADA4857-2YCPZ-R7 is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).
Can I view similar or alternative parts?
You can view similar parts to ADA4857-2YCPZ-R7 when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4857-2YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4857-2YCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4857-2YCPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADA4857-2YCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4857-2YCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4857-2YCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4857-2YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.