Status: | Production |
---|---|
Series: | ADA4851-4 |
RoHS: | Compliant |
Prices starting from US$1.29
High speed |
130 MHz, −3 dB bandwidth |
375 V/μs slew rate |
55 ns settling time to 0.1% |
Excellent video specifications |
0.1 dB flatness: 11 MHz |
Differential gain: 0.08% |
Differential phase: 0.09° |
Fully specified at +3 V, +5 V, and ±5 V supplies |
Rail-to-rail output |
Output swings to within 60 mV of either rail |
Low voltage offset: 0.6 mV |
Wide supply range: 2.7 V to 12 V |
Low power: 2.5 mA per amplifier |
Power-down mode |
Available in space-saving packages: |
6-lead SOT-23, 8-lead MSOP, and 14-lead TSSOP |
Fully AEC-Q100 qualified (ADA4851-2W and ADA4851-4W) |
Low Cost Voltage Feedback RR Q | Analog Devices |
Op-Amp, 105Mhz, -40 To 125Deg C, Tssop | Newark Electronics |
OP-AMP, 105MHZ, -40 TO 125DEG C, TSSOP | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4851-4YRUZ?
Additional datasheets, footprints and schematics for ADA4851-4YRUZ are listed on our Part Details page. You can also find images and similar parts to ADA4851-4YRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4851-4YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4851-4YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4851-4YRUZ fall under?
The ADA4851-4YRUZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to ADA4851-4YRUZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4851-4YRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4851-4YRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4851-4YRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4851-4YRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4851-4YRUZ often in real-time on the comparison pages.
What if I can't find stock of ADA4851-4YRUZ?
You can fill out our help required form which you can use to request a quote for ADA4851-4YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.