Status: | Production |
---|---|
Series: | ADA4851-1 |
RoHS: | Compliant |
High speed |
130 MHz, −3 dB bandwidth |
375 V/μs slew rate |
55 ns settling time to 0.1% |
Excellent video specifications |
0.1 dB flatness: 11 MHz |
Differential gain: 0.08% |
Differential phase: 0.09° |
Fully specified at +3 V, +5 V, and ±5 V supplies |
Rail-to-rail output |
Output swings to within 60 mV of either rail |
Low voltage offset: 0.6 mV |
Wide supply range: 2.7 V to 12 V |
Low power: 2.5 mA per amplifier |
Power-down mode |
Available in space-saving packages: |
6-lead SOT-23, 8-lead MSOP, and 14-lead TSSOP |
Fully AEC-Q100 qualified (ADA4851-2W and ADA4851-4W) |
Op-Amp, 105Mhz, -40 To 125Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices ADA4851-1YRJZ-RL7 | Newark Electronics |
OP-AMP, 105MHZ, -40 TO 125DEG C, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a ADA4851-1YRJZ-RL7?
Additional datasheets, footprints and schematics for ADA4851-1YRJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to ADA4851-1YRJZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4851-1YRJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4851-1YRJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4851-1YRJZ-RL7 fall under?
The ADA4851-1YRJZ-RL7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to ADA4851-1YRJZ-RL7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4851-1YRJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4851-1YRJZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4851-1YRJZ-RL7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4851-1YRJZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4851-1YRJZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of ADA4851-1YRJZ-RL7?
You can fill out our help required form which you can use to request a quote for ADA4851-1YRJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.