ADA4841-1YRZ-R7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: ADA4841-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4841-1 is a unity gain stable, low noiseand distortion, rail-to-rail output amplifier that has a quiescentcurrent of 1.5 mA maximum. In spite of its low powerconsumption, this amplifier offers low wideband voltagenoise performance of 2.1 nV/√Hz and 1.4 pA/√Hz current noise,along with excellent spurious-free dynamic range (SFDR) of−105 dBc at 100 kHz. To maintain a low noise environment atlower frequencies, the amplifier has low 1/f noise of 7 nV/√Hzand 13 pA/√Hz at 10 Hz.The ADA4841-1 output can swing to less than50 mV of either rail. The input common-mode voltage rangeextends down to the negative supply. The ADA4841-1 can drive up to 10 pF of capacitive load withminimal peaking.The ADA4841-1 provides the performance requiredto efficiently support emerging 16-bit to 18-bit ADCs and is ideal for portable instrumentation, high channel count, industrialmeasurement, and medical

Where to Buy

Prices starting from US$2.67

Distributor Stock
Logo for RS
RS
from US$2.99
657
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.50
3,877
in stock
Buy Now
Logo for element14
element14
from US$2.83
3,877
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.67
3,877
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.89
564
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.84
510
in stock
Buy Now

Features

Low power: 1.1 mA/amp
Low wideband noise
2.1 nV/√Hz
1.4 pA/√Hz
Low 1/f noise
7 nV/√Hz @ 10 Hz
13 pA/√Hz @ 10 Hz
Low distortion: −105 dBc @ 100 kHz, VO = 2 V p-p
High speed
80 MHz, −3 dB bandwidth (G = +1)
12 V/μs slew rate
175 ns settling time to 0.1%
Low offset voltage: 0.3 mV maximum
Rail-to-rail output
Power down
Wide supply range: 2.7 V to 12 V

Alternative Descriptions

Op-Amp, 80Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 80MHZ, -40 TO 125DEG C, NSOIC-8 | element14
OP Amp Low Power, Low Noise RRO SOIC8 | RS
Low Power Low Noise OpAmp Sing | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4841-1YRZ-R7?

Additional datasheets, footprints and schematics for ADA4841-1YRZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4841-1YRZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4841-1YRZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4841-1YRZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4841-1YRZ-R7 fall under?

The ADA4841-1YRZ-R7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to ADA4841-1YRZ-R7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4841-1YRZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4841-1YRZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4841-1YRZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for ADA4841-1YRZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4841-1YRZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4841-1YRZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4841-1YRZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay