ADA4830-2BCPZ-R7 Difference Amplifiers by Analog Devices

Status: Production
Series: ADA4830-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4830-1(single) and the ADA4830-2 (dual) are monolithic high speed difference amplifiers that integrate input overvoltage (short to battery) protection of up to 18 V with a wide input common-mode voltage range and excellent ESD robustness. They are intended for use as receivers for differential or pseudo differential CVBS and other high speed video signals in harsh, noisy environments such as automotive infotainment and vision systems. The ADA4830-1 and ADA4830-2 combine the high speed and precision that allow accurate reproduction of CVBS video signals, yet rejects unwanted common-mode error voltages.The short to battery protection that is integrated into the ADA4830-1 and ADA4830-2 employs fast switching circuitry to clamp and hold internal voltage nodes at a safe level when an input overvoltage condition is detected. This protection allows the inputs of the ADA4830-1 and ADA4830-2 to be directly connected to a remote video source, such as a rearview camera, without the need for large expensive series capacitors.The ADA4830-1 and ADA4830-2 can withstand direct short to battery voltages as high as 18 V on their input pins.The ADA4830-1and ADA4830-2 are designed to operate at supply voltages as low as 2.9 V and as high as 5.5 V, using only 6.8 mA of supply current per channel. These devices provide true single-supply capability, allowing the input signal to extend 8.5 V below ground rail and to 8.5 V above ground on a single 5 V supply. At the output, the amplifier can swing to within 250 mV of either supply rail into a 150 Ω load.The ADA4830-1 and ADA4830-2 presents a gain of 0.5 V/V at their output. This is designed to keep the video signal within the allowed range of the video decoder, which is typically 1 V p-p or less.The ADA4830-1 and ADA4830-2 are available in 3 mm × 3 mm LFCSP packages, 8-lead and 16-lead respectively, and are specified for operation over the automotive temperature range of −40°C to +125°C.

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.70
1,146
in stock
Buy Now
Logo for element14
element14
from US$1.57
1,146
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.64
1,146
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.05
146
in stock
Buy Now

Features

Input overvoltage (short to battery) protection of up to 18 V
Short to battery output flag for wire diagnostics
Wide input common-mode range with single 5 V supply
High performance video amplifier with 0.5 V/V gain
−3 dB bandwidth of 84 MHz
250 V/µs slew rate (2 V step)
Excellent video specifications
0.1 dB flatness to 28 MHz
SNR of 73 dB to 15 MHz
Differential gain of 0.1%
Differential phase of 0.1°
Wide supply range: 2.9 V to 5.5 V
Power-down mode
Space saving 3 mm × 3 mm LFCSP package
Wide operating temperature range: −40°C to +125°C

Alternative Descriptions

Diff-Amp, 84Mhz, -40 To 125Deg C | Newark Electronics
DIFF-AMP, 84MHZ, -40 TO 125DEG C | element14
Low Cost, High Spd Diff Amp | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4830-2BCPZ-R7?

Additional datasheets, footprints and schematics for ADA4830-2BCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4830-2BCPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4830-2BCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4830-2BCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4830-2BCPZ-R7 fall under?

The ADA4830-2BCPZ-R7 is listed under Difference Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ADA4830-2BCPZ-R7 when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4830-2BCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4830-2BCPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4830-2BCPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4830-2BCPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4830-2BCPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4830-2BCPZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4830-2BCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay