Status: | Production |
---|---|
Series: | ADA4817-1 |
RoHS: | Compliant |
Prices starting from US$3.48
High speed |
−3 dB bandwidth (G = 1, RL = 100 Ω): 1050 MHz |
Slew rate: 870 V/μs |
0.1% settling time: 9 ns |
Input bias current: 2 pA typical |
Input capacitance |
Common-mode capacitance: 1.3 pF typical |
Differential mode capacitance: 0.1 pF typical |
Low input noise |
Voltage noise: 4 nV/√Hz at 100 kHz |
Current noise: 2.5 fA/√Hz at 100 kHz |
Low distortion: −90 dBc at 10 MHz (G = 1, RL = 1 kΩ) |
Linear output current: 40 mA |
Supply quiescent current per amplifier: 19 mA typical |
Powered down supply quiescent current per amplifier: 1.5 mA typical |
Hi Speed FET Input Amp | Analog Devices |
Op-Amp, 1.05Ghz, -40 To 105Deg C, Lfcsp Rohs Compliant: Yes |Analog Devices ADA4817-1ACPZ-R7 | Newark Electronics |
OP-AMP, 1.05GHZ, -40 TO 105DEG C, LFCSP | element14 |
Where can I find additional details, specifications and documents for a ADA4817-1ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4817-1ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4817-1ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4817-1ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4817-1ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4817-1ACPZ-R7 fall under?
The ADA4817-1ACPZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4817-1ACPZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4817-1ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4817-1ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4817-1ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4817-1ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4817-1ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4817-1ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4817-1ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.