Status: | Production |
---|---|
Series: | ADA4807-1 |
RoHS: | Compliant |
Low Noise |
3.1 nV/√Hz at 100 kHz |
0.7 pA/√Hz at 100 kHz |
Low Distortion (HD2/HD3) |
-141/-144 dBc at 1 kHz |
-112/-115 dBc at 100 kHz |
-95/-79 dBc at 1 MHz |
High speed performance |
-3dB bandwidth: 200 MHz |
Slew Rate: 225 V/µs |
0.1% Settling Time: 47 ns |
Low input offset voltage and drift |
±20 / ±125 µV (typical / max) |
0.7 /3.7 µV/°C (typical) |
Low input offset current and drift |
8 / 100 nA (typical / max) |
30 / 250 pA/°C (typical / max) |
Rail-to-Rail Input and Output |
Low quiescent current: |
Enabled: 1 mA at ±5V |
Disabled: 2.4 µA at ±5V |
Wide supply range: |
2.7 V to 11 V |
Small Packaging: |
6-lead SC70, 6-lead SOT-23 |
Op-Amp, 180Mhz, -40 To 125Deg C, Sot-23 Rohs Compliant: Yes |Analog Devices ADA4807-1ARJZ-R2 | Newark Electronics |
OP-AMP, 180MHZ, -40 TO 125DEG C, SOT-23 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4807-1ARJZ-R2?
Additional datasheets, footprints and schematics for ADA4807-1ARJZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4807-1ARJZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4807-1ARJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4807-1ARJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4807-1ARJZ-R2 fall under?
The ADA4807-1ARJZ-R2 is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).
Can I view similar or alternative parts?
You can view similar parts to ADA4807-1ARJZ-R2 when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4807-1ARJZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4807-1ARJZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4807-1ARJZ-R2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADA4807-1ARJZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4807-1ARJZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADA4807-1ARJZ-R2?
You can fill out our help required form which you can use to request a quote for ADA4807-1ARJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.