Status: | Production |
---|---|
Series: | ADA4806-1 |
RoHS: | Compliant |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.74
|
1,166
in stock
|
Buy Now |
Ultralow supply current |
Full power mode: 500 μA |
Sleep mode: 74 μA |
Shutdown mode: 2.9 μA |
Dynamic power scaling |
Turn-on time from shutdown mode: 1.5 μs |
Turn-on time from sleep mode: 0.45 μs |
High speed performance with dc precision |
Input offset voltage: 125 μV maximum |
Input offset voltage drift: 1.5 μV/°C maximum |
−3 dB bandwidth: 105 MHz |
Slew rate: 160 V/ μs |
Low noise and distortion |
5.9 nV/√Hz input voltage noise with 8 Hz 1/f corner |
−102 dBc/−126 dBc HD2/HD3 at 100 kHz |
Wide supply range: 2.7 V to 10 V |
Small package: 8-lead SOT-23 |
16bit ADC Driver w/Dynamic Pow | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4806-1ARJZ-R7?
Additional datasheets, footprints and schematics for ADA4806-1ARJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4806-1ARJZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4806-1ARJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4806-1ARJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4806-1ARJZ-R7 fall under?
The ADA4806-1ARJZ-R7 is listed under High Speed Op Amps (Bandwidth ≥ 50MHz).
Can I view similar or alternative parts?
You can view similar parts to ADA4806-1ARJZ-R7 when available in the High Speed Op Amps (Bandwidth ≥ 50MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4806-1ARJZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4806-1ARJZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4806-1ARJZ-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADA4806-1ARJZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4806-1ARJZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4806-1ARJZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4806-1ARJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.