ADA4805-2ARMZ Rail-to-Rail Op Amps by Analog Devices

Status: Production
Series: ADA4805-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4805-1/ADA4805-2 are high speed voltage feedback, rail-to-rail output amplifiers with an exceptionally low quiescent current of 500 µA, making them ideal for low power, high resolution data conversion systems. Despite being low power, these amplifiers provide excellent overall performance. They offer a high bandwidth of 105 MHz at a gain of +1, a high slew rate of 160 V/µs, and a low input offset voltage of 125 µV (maximum).A shutdown pin allows further reduction of the quiescent supply current to 2.9 µA. For power sensitive

Where to Buy

Prices starting from US$3.03

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.58
198
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.04
-
Buy Now
Logo for element14
element14
from US$3.32
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.03
-
Buy Now
Logo for Farnell
Farnell
from US$3.06
-
Buy Now

Features

Low input offset voltage: 125 µV (maximum)
Low input offset voltage drift
0.2 µV/°C (typical)
1.5 µV/°C (maximum)
Ultralow supply current: 500 µA per amplifier
Fully specified at VS = 3 V, 5 V, ±5 V
High speed performance
−3 dB bandwidth: 105 MHz
Slew rate: 160 V/µs
Settling time to 0.1%: 35 ns
Rail-to-rail outputs
See data sheet for additional featuresADA4805-2-EP supports defense and aerospace applications (AQEC standard)
Download the ADA4805-2-EP data sheet (pdf)
Extended industrial temperature range (−55°C to +125°C)
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Enhanced product change notification
Qualification data available upon request
V62/16621 DSCC Drawing Number

Alternative Descriptions

Op-Amp, 120Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 120MHZ, -40 TO 125DEG C, MSOP-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4805-2ARMZ?

Additional datasheets, footprints and schematics for ADA4805-2ARMZ are listed on our Part Details page. You can also find images and similar parts to ADA4805-2ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4805-2ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4805-2ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4805-2ARMZ fall under?

The ADA4805-2ARMZ is listed under Rail-to-Rail Op Amps.

Can I view similar or alternative parts?

You can view similar parts to ADA4805-2ARMZ when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4805-2ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4805-2ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4805-2ARMZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for ADA4805-2ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4805-2ARMZ often in real-time on the comparison pages.

What if I can't find stock of ADA4805-2ARMZ?

You can fill out our help required form which you can use to request a quote for ADA4805-2ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay