Status: | Production |
---|---|
Series: | ADA4805-1 |
RoHS: | Compliant |
Low input offset voltage: |
125 μV (maximum) |
Low input offset voltage drift |
0.2 μV/°C (typical) |
1.5 μV/°C (maximum) |
Ultralow supply current: |
495 μA/amplifier |
Wide supply voltage range: |
3 V to 10 V |
High speed performance |
−3 dB bandwidth: 105 MHz |
Slew rate: 160 V/μs |
0.1% settling time: 35 ns |
Rail-to-rail outputs |
Input common-mode range: |
−VS − 0.1 V to +VS − 1 V |
Low noise: 5.9 nV/√Hz at 100 kHz; 0.6 pA/√Hz at 100 kHz |
Low distortion: −102 dBc/−116 dBc HD2/HD3 at 100 kHz |
Low input bias current: |
470 nA (typical) |
Dynamic power scaling |
High speed turn-on time: 3 μs (maximum) fully settled |
Small packaging |
6-lead SC70, 6-lead SOT-23 |
Ultra Low Power 120MHz High Sp | Analog Devices |
Op-Amp, 120Mhz, -40 To 125Deg C, Sot-23 | Newark Electronics |
OP-AMP, 120MHZ, -40 TO 125DEG C, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a ADA4805-1ARJZ-R7?
Additional datasheets, footprints and schematics for ADA4805-1ARJZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4805-1ARJZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4805-1ARJZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4805-1ARJZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4805-1ARJZ-R7 fall under?
The ADA4805-1ARJZ-R7 is listed under Rail-to-Rail Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4805-1ARJZ-R7 when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4805-1ARJZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4805-1ARJZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4805-1ARJZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4805-1ARJZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4805-1ARJZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4805-1ARJZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4805-1ARJZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.