ADA4805-1AKSZ-R2 Rail-to-Rail Op Amps by Analog Devices

Status: Production
Series: ADA4805-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4805-1 is a high speed voltage feedback rail-to-rail output amplifier with an exceptionally low quiescent current of 495 μA, making it ideal for low power, high resolution data conversion systems. Despite being low power, this amplifier provides excellent overall performance. It offers a high bandwidth of 105 MHz at a gain of 1, high slew rate of 160 V/μs, and a low input offset voltage of 125 μV maximum.A shutdown pin allows further reduction of the quiescent supply current to 3 μA. For power sensitive

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.56
28,676
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.42
79
in stock
Buy Now
Logo for element14
element14
from US$2.24
79
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.12
79
in stock
Buy Now

Features

Low input offset voltage:
125 μV (maximum)
Low input offset voltage drift
0.2 μV/°C (typical)
1.5 μV/°C (maximum)
Ultralow supply current:
495 μA/amplifier
Wide supply voltage range:
3 V to 10 V
High speed performance
−3 dB bandwidth: 105 MHz
Slew rate: 160 V/μs
0.1% settling time: 35 ns
Rail-to-rail outputs
Input common-mode range:
−VS − 0.1 V to +VS − 1 V
Low noise: 5.9 nV/√Hz at 100 kHz; 0.6 pA/√Hz at 100 kHz
Low distortion: −102 dBc/−116 dBc HD2/HD3 at 100 kHz
Low input bias current:
470 nA (typical)
Dynamic power scaling
High speed turn-on time: 3 μs (maximum) fully settled
Small packaging
6-lead SC70, 6-lead SOT-23

Alternative Descriptions

Ultra Low Power 120MHz High Sp | Analog Devices
Op-Amp, 120Mhz, -40 To 125Deg C, Sc-70-6 | Newark Electronics
OP-AMP, 120MHZ, -40 TO 125DEG C, SC-70-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4805-1AKSZ-R2?

Additional datasheets, footprints and schematics for ADA4805-1AKSZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4805-1AKSZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4805-1AKSZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4805-1AKSZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4805-1AKSZ-R2 fall under?

The ADA4805-1AKSZ-R2 is listed under Rail-to-Rail Op Amps.

Can I view similar or alternative parts?

You can view similar parts to ADA4805-1AKSZ-R2 when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4805-1AKSZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4805-1AKSZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4805-1AKSZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4805-1AKSZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4805-1AKSZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADA4805-1AKSZ-R2?

You can fill out our help required form which you can use to request a quote for ADA4805-1AKSZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay