ADA4700-1ARDZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: ADA4700-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4700-1 is a high voltage, precision, single-channel operational amplifier with a wide operating voltage range (±5 V to ±50 V) and relatively high output current drive. Its advanced design combines low power (170 mW for a ±50 V supply), high bandwidth (3.5 MHz), and a high slew rate with unity-gain stability and phase inversion free performance. The ability to swing near rail to rail at the output enables designers to maximize signal-to-noise ratios (SNRs).The ADA4700-1 is designed for

Where to Buy

Prices starting from US$3.17

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.17
299
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.78
115
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.38
38
in stock
Buy Now
Logo for element14
element14
from US$5.00
38
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.66
38
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.55
-
Buy Now

Features

Low input offset voltage:
≤0.2 mV typical 
High output current drive:
30 mA 
Wide range of operating voltage: ±5 V to ±50 V 
High slew rate: 20 V/μs typical 
High gain bandwidth product:
3.5 MHz typical 
Thermal regulation at junction temperature >145°C 
Ambient temperature range of
-40° C to +85° C 
Low input bias current
≤ 15 nA typical 

Alternative Descriptions

High Voltage (100V) Precision | Analog Devices
Op-Amp, 3.5Mhz, -40 To 85Deg C, Nsoic-Ep | Newark Electronics
OP-AMP, 3.5MHZ, -40 TO 85DEG C, NSOIC-EP | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4700-1ARDZ?

Additional datasheets, footprints and schematics for ADA4700-1ARDZ are listed on our Part Details page. You can also find images and similar parts to ADA4700-1ARDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4700-1ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4700-1ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4700-1ARDZ fall under?

The ADA4700-1ARDZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to ADA4700-1ARDZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4700-1ARDZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4700-1ARDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4700-1ARDZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4700-1ARDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4700-1ARDZ often in real-time on the comparison pages.

What if I can't find stock of ADA4700-1ARDZ?

You can fill out our help required form which you can use to request a quote for ADA4700-1ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay