Status: | Production |
---|---|
Series: | ADA4692-2 |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.01
|
1,083
in stock
|
Buy Now | |
element14
from US$1.01
|
1,083
in stock
|
Buy Now | |
Farnell
from US$0.97
|
1,083
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
934
in stock
|
Buy Now | |
Analog Devices
from US$0.65
|
634
in stock
|
Buy Now | |
CoreStaff
from US$0.75
|
5
in stock
|
Buy Now |
Low power: 180 μA typical |
Very low input bias currents: 0.5 pA typical |
Low noise: 16 nV/√Hz typical |
3.6 MHz bandwidth |
Offset voltage: 500 μV typical |
Low offset voltage drift: 4 μV/°C maximum |
Low distortion: 0.003% THD + N |
2.7 V to 5 V single supply or ±1.35 V to ±2.5 V dual supply |
Available in very small 2 mm × 2 mm LFCSP packages |
Op-Amp, 3.6Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 3.6MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Dual LowPower,Wideband,LowNois | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4692-2ARZ?
Additional datasheets, footprints and schematics for ADA4692-2ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4692-2ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4692-2ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4692-2ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4692-2ARZ fall under?
The ADA4692-2ARZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4692-2ARZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4692-2ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4692-2ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4692-2ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADA4692-2ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4692-2ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4692-2ARZ?
You can fill out our help required form which you can use to request a quote for ADA4692-2ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.