ADA4665-2ARZ General Purpose Op Amps by Analog Devices

Status: Production
Series: ADA4665-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4665-2 is a rail-to-rail input/output dual amplifier optimized for lower power budget designs. The ADA4665-2 offers a low supply current of 400 μA maximum per amplifier at 25°C and 600 μA maximum per amplifier over the extended industrial temperature range. This feature makes the ADA4665-2 well suited for low power

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.53
470
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
400
in stock
Buy Now
Logo for element14
element14
from US$1.28
400
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.31
400
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.82
93
in stock
Buy Now

Features

Lower power at high voltage: 290 μA per amplifier typical
Low input bias current: 1 pA maximum
Wide bandwidth: 1.2 MHz typical
Slew rate: 1 V/μs typical
Offset voltage drift: 3 μV/°C
Single-supply operation: 5 V to 16 V
Dual-supply operation: ±2.5 V to ±8 V
Unity gain stable
Download AD4665-2-KGD Data Sheet.
Available As Known Good Die and fully guaranteed to data sheet specifications

Alternative Descriptions

Op-Amp, 1.2Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 1.2MHZ, -40 TO 125DEG C, NSOIC-8 | element14
2.7V-16V Dual RR CMOS (non-pre | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4665-2ARZ?

Additional datasheets, footprints and schematics for ADA4665-2ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4665-2ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4665-2ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4665-2ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4665-2ARZ fall under?

The ADA4665-2ARZ is listed under General Purpose Op Amps.

Can I view similar or alternative parts?

You can view similar parts to ADA4665-2ARZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4665-2ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4665-2ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4665-2ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4665-2ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4665-2ARZ often in real-time on the comparison pages.

What if I can't find stock of ADA4665-2ARZ?

You can fill out our help required form which you can use to request a quote for ADA4665-2ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay