Status: | Production |
---|---|
Series: | ADA4661-2 |
RoHS: | Compliant |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
1
in stock
|
Buy Now | |
Analog Devices
from US$2.25
|
4,010
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
455
in stock
|
Buy Now | |
element14
from US$2.23
|
455
in stock
|
Buy Now | |
Farnell
from US$2.13
|
455
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
315
in stock
|
Buy Now | |
Richardson RFPD
from US$2.08
|
-
|
Buy Now |
Low power at high voltage (18 V): 725 μA maximum |
Low offset voltage: |
150 μV maximum at Vsy/2 |
300 μV maximum over entire common mode range |
Low input bias current: 15 pA maximum |
Gain bandwidth product: 4 MHz typical at Av = 100 |
Unity-gain crossover: 4 MHz typical |
-3 dB closed-loop bandwidth: 2.1 MHz typical |
Single-supply operation: 3 V to 18 V |
Dual-supply operation: ±1.5 V to ±9 V |
Unity-gain stable |
Download ADA4661-2-KGD Data Sheet |
Available As Known Good Die and fully guaranteed to data sheet specifications |
18V LowPower RRIO Precision Cm | Analog Devices |
Op-Amp, 4Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 4MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Dual Op Amp 18V Prec. 725uA 4MHz MSOP8 | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4661-2ARMZ?
Additional datasheets, footprints and schematics for ADA4661-2ARMZ are listed on our Part Details page. You can also find images and similar parts to ADA4661-2ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4661-2ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4661-2ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4661-2ARMZ fall under?
The ADA4661-2ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4661-2ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4661-2ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4661-2ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4661-2ARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4661-2ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4661-2ARMZ often in real-time on the comparison pages.
What if I can't find stock of ADA4661-2ARMZ?
You can fill out our help required form which you can use to request a quote for ADA4661-2ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.