ADA4627-1BRZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: ADA4627-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4627-1/ADA4637-1 are wide bandwidth precision amplifiers featuring low noise, very low offset, drift, and bias current. The parts operate from ±5 V to ±15 V dual supply. The ADA4627-1/ADA4637-1 provide benefits previously found in few amplifiers. These amplifiers combine the best specifications of precision dc and high speed ac op amps. The ADA4637-1 is a decompensated version of the ADA4627-1 and is stable at a noise gain of 5 or greater.With a typical offset voltage of only 70 μV, drift of less than 1 μV/°C, and noise of only 0.86 μV p-p (0.1 Hz to 10 Hz), the ADA4627-1/ADA4637-1 are suited for

Where to Buy

Prices starting from US$7.80

Distributor Stock
Logo for RS
RS
from US$9.85
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.92
83
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.94
11
in stock
Buy Now
Logo for element14
element14
from US$8.47
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.80
11
in stock
Buy Now

Features

Low offset voltage: 200 μV maximum
Offset drift: 1 μV/°C typical
Very low input bias current: 5 pA maximum
Extended temperature range: −40ºC to +125ºC
±5 V to ±15 V dual supply
ADA4627-1 GBW: 19 MHz
ADA4637-1 GBW: 79 MHz
See data sheet for additional information

Alternative Descriptions

Op-Amp, 19Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 19MHZ, -40 TO 125DEG C, NSOIC-8 | element14
Op Amp JFET 36V 19MHz Low Noise SOIC8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4627-1BRZ?

Additional datasheets, footprints and schematics for ADA4627-1BRZ are listed on our Part Details page. You can also find images and similar parts to ADA4627-1BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4627-1BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4627-1BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4627-1BRZ fall under?

The ADA4627-1BRZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to ADA4627-1BRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4627-1BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4627-1BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4627-1BRZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ADA4627-1BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4627-1BRZ often in real-time on the comparison pages.

What if I can't find stock of ADA4627-1BRZ?

You can fill out our help required form which you can use to request a quote for ADA4627-1BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay