ADA4627-1ARZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: ADA4627-1
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADA4627-1/ADA4637-1 are wide bandwidth precision amplifiers featuring low noise, very low offset, drift, and bias current. The parts operate from ±5 V to ±15 V dual supply. The ADA4627-1/ADA4637-1 provide benefits previously found in few amplifiers. These amplifiers combine the best specifications of precision dc and high speed ac op amps. The ADA4637-1 is a decompensated version of the ADA4627-1 and is stable at a noise gain of 5 or greater.With a typical offset voltage of only 70 μV, drift of less than 1 μV/°C, and noise of only 0.86 μV p-p (0.1 Hz to 10 Hz), the ADA4627-1/ADA4637-1 are suited for

Prices starting from US$5.64


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$5.64
1,069
Buy Now
Logo for Analog Devices Analog Devices US$9.34
62
Buy Now
Logo for Newark Electronics Newark Electronics US$7.68
51
Buy Now
Logo for element14 element14 US$6.21
51
Buy Now
Logo for Farnell Farnell US$5.86
51
Buy Now
View Full Pricing & Stock Comparison

Features

Low offset voltage: 200 μV maximum
Offset drift: 1 μV/°C typical
Very low input bias current: 5 pA maximum
Extended temperature range: −40ºC to +125ºC
±5 V to ±15 V dual supply
ADA4627-1 GBW: 19 MHz
ADA4637-1 GBW: 79 MHz
See data sheet for additional information

Alternative Descriptions

36V High Performance JFET OpAm | Analog Devices
Op-Amp, 19Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 19MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4627-1ARZ?

Additional datasheets, footprints and schematics for ADA4627-1ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4627-1ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4627-1ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4627-1ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4627-1ARZ fall under?

The ADA4627-1ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to ADA4627-1ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4627-1ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4627-1ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4627-1ARZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4627-1ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4627-1ARZ often in real-time on the comparison pages.

What if I can't find stock of ADA4627-1ARZ?

You can fill out our help required form which you can use to request a quote for ADA4627-1ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay