Status: | Production |
---|---|
Series: | ADA4622-2 |
RoHS: | Compliant |
Prices starting from US$3.45
Next generation of the AD820/AD822/AD824 |
Wide gain bandwidth product: 8 MHz typical |
High slew rate |
23V/µs typical (low to high) |
−18V/µs typical (high to low) |
Low input bias current: ±10 pA maximum at TA = 25°C |
Low offset voltage |
A grade: ±0.8 mV maximum at TA = 25°C |
B grade: ±0.35 mV maximum at TA = 25°C |
Low offset voltage drift |
A grade: ±4 μV/°C maximum |
B grade: ±2 μV/°C maximum (ADA4622-2 only) |
B grade: ±1 μV/°C maximum (ADA4622-1 only) |
Input voltage range includes Pin V− |
Rail-to-rail output |
Electromagnetic interference rejection ratio (EMIRR) |
90 dB typical at f = 1000 MHz and f = 2400 MHz |
Industry-standard package and pinout |
Next Generation AD822 | Analog Devices |
Op-Amp, 8Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 8MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
PERFORMANCE ENHANCEMENT - MISC./ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4622-2ARMZ?
Additional datasheets, footprints and schematics for ADA4622-2ARMZ are listed on our Part Details page. You can also find images and similar parts to ADA4622-2ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4622-2ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4622-2ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4622-2ARMZ fall under?
The ADA4622-2ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADA4622-2ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4622-2ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4622-2ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4622-2ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4622-2ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4622-2ARMZ often in real-time on the comparison pages.
What if I can't find stock of ADA4622-2ARMZ?
You can fill out our help required form which you can use to request a quote for ADA4622-2ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.