Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 16.3MHz |
Slew Rate | 17V/µs |
Supply Voltage Range | ± 4.5V to ± 15V |
Amplifier Case Style | LFCSP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 4.5V to ± 15V |
Op Amp Type | JFET |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a ADA4610-2ACPZ?
Additional datasheets, footprints and schematics for ADA4610-2ACPZ are listed on our Part Details page. You can also find images and similar parts to ADA4610-2ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4610-2ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4610-2ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4610-2ACPZ fall under?
The ADA4610-2ACPZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4610-2ACPZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4610-2ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4610-2ACPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA4610-2ACPZ have stock available?
There is no stock from authorised distributors for ADA4610-2ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4610-2ACPZ often in real-time on the comparison pages.
What if I can't find stock of ADA4610-2ACPZ?
You can fill out our help required form which you can use to request a quote for ADA4610-2ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.