ADA4610-1BRZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: ADA4610-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4610-1/ADA4610-2/ADA4610-4 are precision junction field effect transistor (JFET) amplifiers that feature low input noise voltage, current noise, offset voltage, input bias current, and rail-to-rail output. The ADA4610-1 is a single amplifier, the ADA4610-2 is a dual amplifier, and the ADA4610-4 is a quad amplifier.The combination of low offset, noise, and very low input bias current makes these amplifiers especially suitable for high impedance sensor amplification and precise current measurements using shunts. With excellent dc precision, low noise, and fast settling time, the ADA4610-1/ADA4610-2/ADA4610-4 provide superior accuracy in medical instruments, electronic measurement, and automated test equipment. Unlike many competitive amplifiers, the ADA4610-1/ADA4610-2/ADA4610-4 maintain fast settling performance with substantial capacitive loads. Unlike many older JFET amplifiers, the ADA4610-1/ADA4610-2/ADA4610-4 do not suffer from output phase reversal when input voltages exceed the maximum common-mode voltage range. The fast slew rate and great stability with capacitive loads make the ADA4610-1/ADA4610-2/ADA4610-4 ideal for high performance filters. Low input bias currents, low offset, and low noise result in a wide dynamic range for photodiode amplifier circuits. Low noise and distortion, high output current, and excellent speed make the ADA4610-1/ADA4610-2/ ADA4610-4 great choices for audio

Where to Buy

Prices starting from US$1.79

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.79
1,056
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.74
239
in stock
Buy Now
Logo for element14
element14
from US$2.98
239
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.83
239
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.82
-
Buy Now

Features

Low offset voltage
B grade: 0.4 mV maximum
A grade: 1 mV maximum
Low offset voltage drift
B grade: 2 µV/°C maximum
A grade: 8 µV/°C maximum (SOIC, MSOP, LFCSP packages)
Low input bias current: 5 pA typical
Dual-supply operation: ±5 V to ±15 V
Low voltage noise: 0.45 µV p-p at 0.1 Hz to 10 Hz
Voltage noise density: 7.30 nV/√Hz at f = 1 kHz
Low THD + N: 0.00025%
No phase reversal
Rail-to-rail output
Unity-gain stable
Long-term offset voltage drift (10,000 hours): 5 µV typical
Temperature hysteresis: 8 µV typical

Alternative Descriptions

9/30V, JFET, OP, Low Noise, RR | Analog Devices
Op-Amp, 16.3Mhz, -40 To 125Deg C, Nsoic | Newark Electronics
OP-AMP, 16.3MHZ, -40 TO 125DEG C, NSOIC | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4610-1BRZ?

Additional datasheets, footprints and schematics for ADA4610-1BRZ are listed on our Part Details page. You can also find images and similar parts to ADA4610-1BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4610-1BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4610-1BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4610-1BRZ fall under?

The ADA4610-1BRZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to ADA4610-1BRZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4610-1BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4610-1BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4610-1BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4610-1BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4610-1BRZ often in real-time on the comparison pages.

What if I can't find stock of ADA4610-1BRZ?

You can fill out our help required form which you can use to request a quote for ADA4610-1BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay