Status: | Production |
---|---|
Series: | ADA4522-4 |
RoHS: | Compliant |
Low offset voltage: 5 μV maximum |
Extremely low offset voltage drift: 22 nV/°C maximum |
Low voltage noise density: |
5.8 nV/√Hz typical |
117 nV p-p typical from 0.1 Hz to 10 Hz |
Low input bias current: 50 pA typical |
Unity-gain crossover: 3 MHz typical |
Single-supply operation: input voltage range includes ground and rail-to-rail output |
Wide range of operating voltages |
Single-supply operation: 4.5 V to 55 V |
Dual-supply operation: ±2.25 V to ±27.5 V |
Integrated EMI filters |
Unity-gain stable |
55V Low Noise Zero Drift OpAmp | Analog Devices |
Op-Amp, 2.7Mhz, -40 To 125Deg C, Tssop | Newark Electronics |
OP-AMP, 2.7MHZ, -40 TO 125DEG C, TSSOP | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4522-4ARUZ?
Additional datasheets, footprints and schematics for ADA4522-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4522-4ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4522-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4522-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4522-4ARUZ fall under?
The ADA4522-4ARUZ is listed under Zero-Drift Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4522-4ARUZ when available in the Zero-Drift Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4522-4ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4522-4ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4522-4ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADA4522-4ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4522-4ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADA4522-4ARUZ?
You can fill out our help required form which you can use to request a quote for ADA4522-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.