Status: | Production |
---|---|
Series: | ADA4522-2 |
RoHS: | Compliant |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.87
|
473
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
32
in stock
|
Buy Now | |
element14
from US$3.24
|
32
in stock
|
Buy Now | |
Farnell
from US$3.00
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$5.67
|
6
in stock
|
Buy Now | |
Richardson RFPD
from US$2.96
|
-
|
Buy Now |
Low offset voltage: 5 μV maximum |
Extremely low offset voltage drift: 22 nV/°C maximum |
Low voltage noise density: |
5.8 nV/√Hz typical |
117 nV p-p typical from 0.1 Hz to 10 Hz |
Low input bias current: 50 pA typical |
Unity-gain crossover: 3 MHz typical |
Single-supply operation: input voltage range includes ground and rail-to-rail output |
Wide range of operating voltages |
Single-supply operation: 4.5 V to 55 V |
Dual-supply operation: ±2.25 V to ±27.5 V |
Integrated EMI filters |
Unity-gain stable |
Download AD4522-2-KGD Data Sheet. |
Available As Known Good Die and fully guaranteed to data sheet specifications |
55V Low Noise Zero Drift OpAmp | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 2.7Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 2.7MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4522-2ARZ?
Additional datasheets, footprints and schematics for ADA4522-2ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4522-2ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4522-2ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4522-2ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4522-2ARZ fall under?
The ADA4522-2ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to ADA4522-2ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4522-2ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4522-2ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4522-2ARZ have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4522-2ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4522-2ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4522-2ARZ?
You can fill out our help required form which you can use to request a quote for ADA4522-2ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.