ADA4522-2ARMZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: ADA4522-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4522-1 / ADA4522-2 / ADA4522-4 are single/dual/quadchannel, zero drift op amps with low noise and power, groundsensing inputs, and rail-to-rail output, optimized for totalaccuracy over time, temperature, and voltage conditions. Thewide operating voltage and temperature ranges, as well as thehigh open-loop gain and very low dc and ac errors make thedevices well suited for amplifying very small input signals andfor accurately reproducing larger signals in a wide variety of

Where to Buy

Prices starting from US$2.96

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.23
1,195
in stock
Buy Now
Logo for element14
element14
from US$3.07
1,195
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.08
1,195
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.20
383
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.10
211
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.96
-
Buy Now

Features

Low offset voltage: 5 μV maximum
Extremely low offset voltage drift: 22 nV/°C maximum
Low voltage noise density: 
5.8 nV/√Hz typical 
117 nV p-p typical from 0.1 Hz to 10 Hz
Low input bias current: 50 pA typical
Unity-gain crossover: 3 MHz typical
Single-supply operation: input voltage range includes ground and rail-to-rail output
Wide range of operating voltages 
Single-supply operation: 4.5 V to 55 V 
Dual-supply operation: ±2.25 V to ±27.5 V
Integrated EMI filters
Unity-gain stable
Download AD4522-2-KGD Data Sheet.
Available As Known Good Die and fully guaranteed to data sheet specifications

Alternative Descriptions

Op-Amp, 2.7Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 2.7MHZ, -40 TO 125DEG C, MSOP-8 | element14
55V Low Noise Zero Drift OpAmp | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4522-2ARMZ?

Additional datasheets, footprints and schematics for ADA4522-2ARMZ are listed on our Part Details page. You can also find images and similar parts to ADA4522-2ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4522-2ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4522-2ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4522-2ARMZ fall under?

The ADA4522-2ARMZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to ADA4522-2ARMZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4522-2ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4522-2ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4522-2ARMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADA4522-2ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4522-2ARMZ often in real-time on the comparison pages.

What if I can't find stock of ADA4522-2ARMZ?

You can fill out our help required form which you can use to request a quote for ADA4522-2ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay