Status: | Production |
---|---|
Series: | ADA4522-1 |
RoHS: | Compliant |
Prices starting from US$1.30
Low offset voltage: 5 μV maximum |
Extremely low offset voltage drift: 22 nV/°C maximum |
Low voltage noise density: |
5.8 nV/√Hz typical |
117 nV p-p typical from 0.1 Hz to 10 Hz |
Low input bias current: 50 pA typical |
Unity-gain crossover: 3 MHz typical |
Single-supply operation: input voltage range includes ground and rail-to-rail output |
Wide range of operating voltages |
Single-supply operation: 4.5 V to 55 V |
Dual-supply operation: ±2.25 V to ±27.5 V |
Integrated EMI filters |
Unity-gain stable |
Op-Amp, 2.7Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 2.7MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
55V Low Noise Zero Drift OpAmp | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4522-1ARMZ-R7?
Additional datasheets, footprints and schematics for ADA4522-1ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4522-1ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4522-1ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4522-1ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4522-1ARMZ-R7 fall under?
The ADA4522-1ARMZ-R7 is listed under Zero-Drift Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ADA4522-1ARMZ-R7 when available in the Zero-Drift Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4522-1ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4522-1ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4522-1ARMZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADA4522-1ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4522-1ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4522-1ARMZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4522-1ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.