ADA4500-2ACPZ-R7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: ADA4500-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4500-2 is a dual 10 MHz, 14.5 nV/√Hz, low poweramplifier featuring rail-to-rail input and output swings whileoperating from a 2.7 V to 5.5 V single power supply. Compatible with industry-standard nominal voltages of +3.0 V, +3.3 V, +5.0 V, and ±2.5 V.Employing a novel zero-crossover distortion circuit topology, this amplifier offers high linearity over the full, rail-to-rail inputcommon-mode range, with excellent power supply rejection ratio(PSRR) and common-mode rejection ratio (CMRR) performancewithout the crossover distortion seen with the traditional complementary rail-to-rail input stage. The resulting op ampalso has excellent precision, wide bandwidth, and very lowbias current.This combination of features makes the ADA4500-2 an ideal choice for precision sensor

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.80
2,972
in stock
Buy Now
Logo for element14
element14
from US$1.83
2,972
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.72
2,972
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.74
1,487
in stock
Buy Now

Features

Power supply rejection ratio (PSRR): 98 dB minimum 
Common-mode rejection ratio (CMRR): 95 dB minimum
Offset voltage: 120 μV maximum
Single-supply operation: 2.7 V to 5.5 V 
Dual-supply operation: ±1.35 V to ±2.75 V 
Wide bandwidth: 10 MHz 
Rail-to-rail input and output 
Low noise
2 μV p-p from 0.1 Hz to 10 Hz 
14.5 nV/√Hz at 1 kHz 
Very low input bias current: 2 pA maximum

Alternative Descriptions

Op-Amp, 10Mhz, 125Deg C, Lfcsp-Ep-8 Rohs Compliant: Yes |Analog Devices ADA4500-2ACPZ-R7 | Newark Electronics
OP-AMP, 10MHZ, 125DEG C, LFCSP-EP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4500-2ACPZ-R7?

Additional datasheets, footprints and schematics for ADA4500-2ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4500-2ACPZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4500-2ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4500-2ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4500-2ACPZ-R7 fall under?

The ADA4500-2ACPZ-R7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to ADA4500-2ACPZ-R7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4500-2ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4500-2ACPZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4500-2ACPZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4500-2ACPZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4500-2ACPZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4500-2ACPZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4500-2ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay