ADA4412-3ARQZ CAT-5 Video Variable Filters by Analog Devices

Status: Production
Series: ADA4412-3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4412-3 is a comprehensive filtering solution designed to give designers the flexibility to easily filter and drive various video signals, including high definition video. Cutoff frequencies of the 6th order video filters range from 9 MHz to 36 MHz. The filters are tuned for RGB, high definition, and standard definition video signals.The ADA4412-3 includes an output offset voltage adjustment feature. Output voltage offset is continuously adjustable over an input-referred range of ±500 mV by applying a differential voltage to an independent offset control input.The ADA4412-3 can operate on a single +5 V supply as well as ±5 V supplies. Single-supply operation is ideal in

Where to Buy

Prices starting from US$2.14

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$3.92
124
in stock
Buy Now
Logo for element14
element14
from US$2.64
124
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.77
124
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.14
118
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.64
-
Buy Now

Features

6th Order Adjustable Video Filters 36 MHz, 18 MHz, and 9 MHz
Many Video Standards Supported GBR, YPbPr, YUV, SD Y/C
Resolutions up to 1080i/720p
DC Output Offset Adjust: ±0.5 V, input referred
Fixed Throughput Gain of x2
Excellent Video Specifications
Wide Supply Range +4.5 V to ±5 V
Rail-to-Rail Output
Disable Feature
Small Packaging: 20-lead QSOP

Alternative Descriptions

Video Filter, 3 Channel, 37Mhz, Qsop | Newark Electronics
VIDEO FILTER, 3 CHANNEL, 37MHZ, QSOP | element14
VIDEO IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4412-3ARQZ?

Additional datasheets, footprints and schematics for ADA4412-3ARQZ are listed on our Part Details page. You can also find images and similar parts to ADA4412-3ARQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4412-3ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4412-3ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4412-3ARQZ fall under?

The ADA4412-3ARQZ is listed under CAT-5 Video Variable Filters.

Can I view similar or alternative parts?

You can view similar parts to ADA4412-3ARQZ when available in the CAT-5 Video Variable Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4412-3ARQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4412-3ARQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4412-3ARQZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADA4412-3ARQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4412-3ARQZ often in real-time on the comparison pages.

What if I can't find stock of ADA4412-3ARQZ?

You can fill out our help required form which you can use to request a quote for ADA4412-3ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay