ADA4177-4ARUZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: ADA4177-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4177-1 single-channel, ADA4177-2 dual-channel, and ADA4177-4 quad-channel amplifiers feature low offset voltage (2 μV typical) and drift (1 μV/°C maximum), low input bias current, low noise, and low current consumption (500 μA typical). Outputs are stable with capacitive loads of more than 1000 pF with no external compensation.The inputs of the ADA4177-1 / ADA4177-2 / ADA4177-4 feature outstanding precision amplifier robustness, providing input protection against signal excursions 32 V beyond either supply, as well as 70 dB of rejection for electromagnetic interference (EMI) at 1000 MHz.

Where to Buy

Prices starting from US$3.69

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.69
5,436
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.57
270
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.94
9
in stock
Buy Now
Logo for element14
element14
from US$6.20
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.88
9
in stock
Buy Now

Features

Low offset voltage: 60 μV maximum at 25°C (8-lead and 14-lead SOIC)
Low offset voltage drift: 1 μV/°C maximum (8-lead and 14-lead SOIC)
Low input bias current: 1 nA maximum at 25°C
Low voltage noise density: 8 nV/√Hz typical at 1 kHz
Large signal voltage gain (AVO): 100 dB minimum over full supply voltage and operating temperature
Input overvoltage protection to 32 V above and below the supply voltage rail
Integrated EMI filter
70 dB typical rejection at 1000 MHz
90 dB typical rejection at 2400 MHz
Rail-to-rail output swing
Low supply current: 500 μA typical per amplifier
Wide bandwidth
Gain bandwidth product (AV = 100): 3.5 MHz typical
Unity-gain crossover (AV = 1): 3.5 MHz typical
−3 dB bandwidth (AV = 1): 6 MHz typical
Dual-supply operation
Specified at ±5 V to ±15 V, operates over ±2.5 V to ±18 V
Unity-gain stable
No phase reversal
Long-term offset voltage drift (10,000 hours): 2 μV typical
Temperature hysteresis: 2 μV typical

Alternative Descriptions

30V, Precision w/OVP, EMI and | Analog Devices
Op-Amp, 3.5Mhz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 3.5MHZ, -40 TO 125DEG C, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4177-4ARUZ?

Additional datasheets, footprints and schematics for ADA4177-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4177-4ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4177-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4177-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4177-4ARUZ fall under?

The ADA4177-4ARUZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to ADA4177-4ARUZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4177-4ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4177-4ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4177-4ARUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4177-4ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4177-4ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADA4177-4ARUZ?

You can fill out our help required form which you can use to request a quote for ADA4177-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay