ADA4092-4ARUZ Rail-to-Rail Op Amps by Analog Devices

Status: Production
Series: ADA4092-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4092-4 quad is a micropower, single-supply, 1.2 MHz bandwidth amplifier featuring rail-to-rail inputs and outputs. It is guaranteed to operate from a +3.0 V to +30 V single supply as well as from ±1.5 V to ±15 V dual supplies.The ADA4092-4 features a unique input stage that allows the input voltage to exceed either supply safely without any phase reversal or latch-up; this is called overvoltage protection (OVP).

Where to Buy

Prices starting from US$2.94

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.94
1,646
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.77
570
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.78
349
in stock
Buy Now
Logo for element14
element14
from US$4.85
349
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.08
349
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$4.70
40
in stock
Buy Now

Features

Single-supply operation: 3.0 V to 30 V
Wide input voltage range
Rail-to-rail output swing
Low supply current: 200 μA/amplifier
Wide bandwidth: 1.4 MHz
High phase margin: 69°
Slew rate: 0.4 V/μs
Low offset voltage: 1.50 mV maximum
No phase reversal
Overvoltage protection (OVP)
25 V above/below supply rails at ±5 V
12 V above/below supply rails at ±15 V

Alternative Descriptions

36V Micropower R-R OpAmp with | Analog Devices
Op-Amp, 1.4Mhz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 1.4MHZ, -40 TO 125DEG C, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4092-4ARUZ?

Additional datasheets, footprints and schematics for ADA4092-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4092-4ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4092-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4092-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4092-4ARUZ fall under?

The ADA4092-4ARUZ is listed under Rail-to-Rail Op Amps.

Can I view similar or alternative parts?

You can view similar parts to ADA4092-4ARUZ when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4092-4ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4092-4ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4092-4ARUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4092-4ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4092-4ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADA4092-4ARUZ?

You can fill out our help required form which you can use to request a quote for ADA4092-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay