ADA4091-4ARUZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: ADA4091-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4091-2 dual and ADA4091-4 quad are micropower,single-supply, 1.2 MHz bandwidth amplifiers featuring rail-torailinputs and outputs. They are guaranteed to operate from a+3.0 V to +30 V single supply as well as from ±1.5 V to ±15 Vdual supplies.The ADA4091-2 / ADA4091-4 features a unique input stage thatallows the input voltage to exceed either supply safely without anyphase reversal or latch-up; this is called overvoltage protection(OVP).

Where to Buy

Prices starting from US$4.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.24
216
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.76
97
in stock
Buy Now
Logo for element14
element14
from US$7.23
97
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.72
97
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.51
47
in stock
Buy Now

Features

Single-supply operation: 3.0 V to 30 V
Wide input voltage range
Rail-to-rail output swing
Low supply current: 200 μA/amplifier
Wide bandwidth: 1.2 MHz
Slew rate: 0.46 V/μs
Low offset voltage: 250 μV maximum
No phase reversal
Overvoltage protection (OVP)
25 V above/below supply rails at ±5 V
12 V above/below supply rails at ±15 V

Alternative Descriptions

Quad 36V MicroPwrSingleSupply | Analog Devices
Op-Amp, 1.27Mhz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 1.27MHZ, -40 TO 125DEG C, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4091-4ARUZ?

Additional datasheets, footprints and schematics for ADA4091-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4091-4ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4091-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4091-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4091-4ARUZ fall under?

The ADA4091-4ARUZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to ADA4091-4ARUZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4091-4ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4091-4ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4091-4ARUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4091-4ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4091-4ARUZ often in real-time on the comparison pages.

What if I can't find stock of ADA4091-4ARUZ?

You can fill out our help required form which you can use to request a quote for ADA4091-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay