Status: | Production |
---|---|
Series: | ADA4084-4 |
RoHS: | Compliant |
Prices starting from US$5.48
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$7.47
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
170
in stock
|
Buy Now | |
element14
from US$7.70
|
170
in stock
|
Buy Now | |
Farnell
from US$7.21
|
170
in stock
|
Buy Now | |
Analog Devices
from US$5.48
|
59
in stock
|
Buy Now | |
Richardson RFPD
from US$7.17
|
54
in stock
|
Buy Now |
Rail-to-rail input/output |
Low power: 0.625 mA typical per amplifier at ±15 V |
Gain bandwidth product: 15.9 MHz at AV = 100 typical |
Unity-gain crossover: 9.9 MHz typical |
−3 dB closed-loop bandwidth: 13.9 MHz typical at ±15 V |
Low offset voltage: 100 μV maximum (SOIC) |
Unity-gain stable |
High slew rate: 4.6 V/μs typical |
Low noise: 3.9 nV/√Hz typical at 1 kHz |
Long-term offset voltage drift (10,000 hours): 3 μV typical |
Temperature hysteresis: 4 μV typical |
Op-Amp, 15.9Mhz, -40 To 125Deg C, Tssop | Newark Electronics |
OP-AMP, 15.9MHZ, -40 TO 125DEG C, TSSOP | element14 |
Quad_30V R/R I/O LowPower OpAm | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4084-4ARUZ?
Additional datasheets, footprints and schematics for ADA4084-4ARUZ are listed on our Part Details page. You can also find images and similar parts to ADA4084-4ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4084-4ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4084-4ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4084-4ARUZ fall under?
The ADA4084-4ARUZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to ADA4084-4ARUZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4084-4ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4084-4ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4084-4ARUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4084-4ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4084-4ARUZ often in real-time on the comparison pages.
What if I can't find stock of ADA4084-4ARUZ?
You can fill out our help required form which you can use to request a quote for ADA4084-4ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.