ADA4084-1ARJZ-R2 Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: ADA4084-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4084-1 (single), ADA4084-2 (dual), and ADA4084-4 (quad) are single-supply, 10 MHz bandwidth amplifiers featuring rail-to-rail inputs and outputs. They are guaranteed to operate from +3 V to +30 V (or ±1.5 V to ±15 V).These amplifiers are well suited for single-supply

Where to Buy

Prices starting from US$2.88

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.31
2,237
in stock
Buy Now
Logo for element14
element14
from US$4.43
2,237
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.20
2,237
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.88
240
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.22
45
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.96
-
Buy Now

Features

Rail-to-rail input/output
Low power: 0.625 mA typical per amplifier at ±15 V
Gain bandwidth product: 15.9 MHz at AV = 100 typical
Unity-gain crossover: 9.9 MHz typical
−3 dB closed-loop bandwidth: 13.9 MHz typical at ±15 V
Low offset voltage: 100 μV maximum (SOIC)
Unity-gain stable
High slew rate: 4.6 V/μs typical
Low noise: 3.9 nV/√Hz typical at 1 kHz
Long-term offset voltage drift (10,000 hours): 3 μV typical
Temperature hysteresis: 4 μV typical

Alternative Descriptions

Op-Amp, 15.9Mhz, -40 To 125Deg C | Newark Electronics
OP-AMP, 15.9MHZ, -40 TO 125DEG C | element14
30V RRIO LowPwr Single OpAmp | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4084-1ARJZ-R2?

Additional datasheets, footprints and schematics for ADA4084-1ARJZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4084-1ARJZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4084-1ARJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4084-1ARJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4084-1ARJZ-R2 fall under?

The ADA4084-1ARJZ-R2 is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to ADA4084-1ARJZ-R2 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4084-1ARJZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4084-1ARJZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4084-1ARJZ-R2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADA4084-1ARJZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4084-1ARJZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADA4084-1ARJZ-R2?

You can fill out our help required form which you can use to request a quote for ADA4084-1ARJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay