ADA4077-2ARZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: ADA4077-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The single ADA4077-1, dual ADA4077-2, and quad ADA4077-4amplifiers feature extremely low offset voltage and drift, and lowinput bias current, noise, and power consumption. Outputs are stable with capacitive loads of more than 1000 pF with no external compensation.

Where to Buy

Prices starting from US$1.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.70
1,084
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.96
-
Buy Now
Logo for element14
element14
from US$2.88
-
Buy Now
Logo for Farnell
Farnell
from US$2.70
-
Buy Now

Features

Offset voltage:
25 μV maximum at 25°C (B grade, 8-lead SOIC, single/ dual) 
50 μV maximum at 25°C (A grade, 8-lead SOIC, single/ dual) 
50 μV maximum at 25°C (A grade, 14-lead SOIC, quad) 
Offset voltage drift:
0.25 μV/°C maximum (B grade, 8-lead SOIC, single/dual) 
0.55 μV/°C maximum (A grade, 8-lead SOIC, single/dual) 
0.75 μV/°C maximum (A grade, 14-lead SOIC, quad) 
MSL1 rated
Low input bias current: 1 nA maximum at TA = 25°C
Low voltage noise density: 6.9 nV/√Hz typical at f = 1000 Hz 
CMRR, PSRR, and AV > 120 dB minimum 
Low supply current: 400 μA per amplifier typical
Wide gain bandwidth product: 3.9 MHz at ±5 V 
Dual-supply operation:
Specified at ±5 V to ±15 V 
Operates at ±2.5 V to ±15 V 
Unity gain stable
No phase reversal 
Long-term offset voltage drift (10,000 hours): 0.5 μV typical
Temperature hysteresis: 1 μV typicalADA4077-EP supports defense and aerospace applications (AQEC standard)
Download ADA4077-2-EP Data Sheet (pdf)
Extended industrial temperature range: −55°C to +125°C
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Product change notification
Qualification data available upon request
V62/17604 DSCC Drawing Number

Alternative Descriptions

Next Generation OPxx77 Wide BW | Analog Devices
Op-Amp, 3.6Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 3.6MHZ, -40 TO 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4077-2ARZ?

Additional datasheets, footprints and schematics for ADA4077-2ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4077-2ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4077-2ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4077-2ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4077-2ARZ fall under?

The ADA4077-2ARZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to ADA4077-2ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4077-2ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4077-2ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4077-2ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4077-2ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4077-2ARZ often in real-time on the comparison pages.

What if I can't find stock of ADA4077-2ARZ?

You can fill out our help required form which you can use to request a quote for ADA4077-2ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay