ADA4051-1AKSZ-R7 Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: ADA4051-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4051-1/ADA4051-2 are CMOS, micropower, zerodriftoperational amplifiers utilizing an innovative choppingtechnique. These amplifiers feature rail-to-rail input/outputswing and extremely low offset voltage while operating from a1.8 V to 5.5 V power supply. In addition, these amplifiers offerhigh power supply rejection ratio (PSRR) and common-moderejection ratio (CMRR) while operating with a typical supplycurrent of 13 μA per amplifier. This combination of featuresmakes the ADA4051-1/ADA4051-2 amplifiers ideal choices forbattery-powered

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.71
4,098
in stock
Buy Now
Logo for element14
element14
from US$1.68
3,141
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.66
3,141
in stock
Buy Now

Features

Very low supply current: 13 μA typical
Low offset voltage: 15 μV maximum
Offset voltage drift: 20 nV/°C
Single-supply operation: 1.8 V to 5.5 V
High PSRR: 110 dB minimum
High CMRR: 110 dB minimum
Rail-to-rail input/output
Unity-gain stable
Extended industrial temperature range

Alternative Descriptions

Single Micro Power Auto Zero A | Analog Devices
Op-Amp, 125Khz, -40 To 125Deg C, Sc-70-5 | Newark Electronics
OP-AMP, 125KHZ, -40 TO 125DEG C, SC-70-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4051-1AKSZ-R7?

Additional datasheets, footprints and schematics for ADA4051-1AKSZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4051-1AKSZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4051-1AKSZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4051-1AKSZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4051-1AKSZ-R7 fall under?

The ADA4051-1AKSZ-R7 is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to ADA4051-1AKSZ-R7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4051-1AKSZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4051-1AKSZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4051-1AKSZ-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4051-1AKSZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4051-1AKSZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADA4051-1AKSZ-R7?

You can fill out our help required form which you can use to request a quote for ADA4051-1AKSZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay