ADA4004-2ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: ADA4004-2
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADA4004-1/ADA4004-2/ADA4004-4 are 1.8 nV/√Hz precision amplifiers featuring 40 μV offset, 0.7 μV/°C drift, 12 MHz bandwidth, and low 1.7 mA per amplifier supply current.The ADA4004-1/ADA4004-2/ADA4004-4 are designed on the high performance iPolar™ process, enabling improvements such as reduced noise and power consumption, increased speed and stability, and smaller footprint size. Novel design techniques enable the ADA4004-1/ADA4004-2/ADA4004-4 to achieve 1.8 nV/√Hz voltage noise density and a low 6 Hz 1/f noise corner frequency while consuming just 1.7 mA per amplifier. The small package saves board space, reduces cost, and improves layout flexibility.

Prices starting from US$4.60


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$6.71
98
Buy Now
Logo for Newark Electronics Newark Electronics US$5.68
65
Buy Now
Logo for element14 element14 US$4.60
65
Buy Now
Logo for Farnell Farnell US$4.60
65
Buy Now
Logo for Analog Devices Analog Devices US$7.58
10
Buy Now
View Full Pricing & Stock Comparison

Features

Very low voltage noise: 1.8 nV/√Hz
Low input bias current: 90 nA maximum
Offset voltage: 125 μV maximum
High gain: 120 dB
Wide bandwidth: 12 MHz
±5 V to ±15 V operation

Alternative Descriptions

Op-Amp, 12Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 12MHZ, -40 TO 125DEG C, NSOIC-8 | element14
Dual of ADA4004-1 | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4004-2ARZ?

Additional datasheets, footprints and schematics for ADA4004-2ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4004-2ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4004-2ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4004-2ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4004-2ARZ fall under?

The ADA4004-2ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to ADA4004-2ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4004-2ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4004-2ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4004-2ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4004-2ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4004-2ARZ often in real-time on the comparison pages.

What if I can't find stock of ADA4004-2ARZ?

You can fill out our help required form which you can use to request a quote for ADA4004-2ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay