ADA4000-4ARZ High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: ADA4000-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADA4000-1 / ADA4000-2 / ADA4000-4 are junction fieldeffect transistor (JFET) input operational amplifiers featuringprecision, very low bias current, and low power. Combininghigh input impedance, low input bias current, wide bandwidth,fast slew rate, and fast settling time, the ADA4000-1 / ADA4000-2 / ADA4000-4 are ideal amplifiers for driving analog-to-digitalinputs and buffering digital-to-analog converter outputs. Theinput common-mode voltage includes the positive power supply,which makes the device an excellent choice for high-side signalconditioning.Additional

Where to Buy

Prices starting from US$3.70

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.90
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.63
40
in stock
Buy Now
Logo for element14
element14
from US$3.90
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.70
40
in stock
Buy Now

Features

High slew rate: 20 V/μs
Fast settling time
Low offset voltage: 1.70 mV maximum
Bias current: 40 pA maximum
±4 V to ±18 V operation
Low voltage noise: 16 nV/√Hz
Unity gain stable
Common-mode voltage includes +VS
Wide bandwidth: 5 MHz

Alternative Descriptions

Op-Amp, 5Mhz, -40 To 125Deg C, Nsoic-14 | Newark Electronics
OP-AMP, 5MHZ, -40 TO 125DEG C, NSOIC-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4000-4ARZ?

Additional datasheets, footprints and schematics for ADA4000-4ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4000-4ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4000-4ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4000-4ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4000-4ARZ fall under?

The ADA4000-4ARZ is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to ADA4000-4ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4000-4ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4000-4ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4000-4ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4000-4ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4000-4ARZ often in real-time on the comparison pages.

What if I can't find stock of ADA4000-4ARZ?

You can fill out our help required form which you can use to request a quote for ADA4000-4ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay