Status: | Production |
---|---|
Series: | ADA4000-2 |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$2.28
|
294
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
288
in stock
|
Buy Now | |
element14
from US$2.35
|
288
in stock
|
Buy Now | |
Farnell
from US$2.23
|
288
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
144
in stock
|
Buy Now | |
Analog Devices
from US$1.54
|
63
in stock
|
Buy Now |
High slew rate: 20 V/μs |
Fast settling time |
Low offset voltage: 1.70 mV maximum |
Bias current: 40 pA maximum |
±4 V to ±18 V operation |
Low voltage noise: 16 nV/√Hz |
Unity gain stable |
Common-mode voltage includes +VS |
Wide bandwidth: 5 MHz |
LINEAR ICS, OTHER | Richardson RFPD |
Op-Amp, 5Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Dual of ADA4000-1 | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4000-2ARZ?
Additional datasheets, footprints and schematics for ADA4000-2ARZ are listed on our Part Details page. You can also find images and similar parts to ADA4000-2ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4000-2ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4000-2ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4000-2ARZ fall under?
The ADA4000-2ARZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to ADA4000-2ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4000-2ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4000-2ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4000-2ARZ have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4000-2ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4000-2ARZ often in real-time on the comparison pages.
What if I can't find stock of ADA4000-2ARZ?
You can fill out our help required form which you can use to request a quote for ADA4000-2ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.