AD9984AKCPZ-170 Video Decoders by Analog Devices

Status: Production
Series: AD9984A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9984A is a complete 10-bit, 170 MSPS, monolithic analog interface optimized for capturing YPbPr video and RGB graphics signals. Its 170 MSPS encode rate capability and full power analog bandwidth of 300 MHz support all HDTV video modes up to 1080p, as well as graphics resolutions up to UXGA (1600 × 1200 at 60 Hz). The AD9984A includes a 170 MHz triple ADC with an internal reference, a PLL, and programmable gain, offset, and clamp control. The user provides only a 1.8 V power supply and an analog input. Three-state CMOS outputs can be powered from 1.8 V to 3.3 V. The AD9984A on-chip PLL generates a sample clock from the tri-level sync (for YPbPr video) or the horizontal sync (for RGB graphics). Sample clock output frequencies range from 10 MHz to 170 MHz. With internal coast generation, the PLL maintains its output frequency in the absence of a sync input. A 32-step sampling clock phase adjustment is provided. Output data, sync, and clock phase relationships are maintained. The auto-offset feature can be enabled to automatically restore the signal reference levels and calibrate out any offset differences between the three channels. The auto channel-to-channel gain-matching feature can be enabled to minimize any gain mismatches between the three channels. The AD9984A also offers full sync processing for composite sync and sync-on-green

Prices starting from US$13.90


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$17.64
238
Buy Now
Logo for Chip One Stop Chip One Stop US$13.90
224
Buy Now
Logo for Newark Electronics Newark Electronics US$14.38
56
Buy Now
Logo for element14 element14 US$14.64
56
Buy Now
Logo for Farnell Farnell US$13.96
56
Buy Now
View Full Pricing & Stock Comparison

Features

10-bit, analog-to-digital converters
170 MSPS maximum conversion rate
Low PLL clock jitter at 170 MSPS
Automatic gain matching
Automated offset adjustment
2:1 input mux
Power-down via dedicated pin or serial register
4:4:4, 4:2:2, and DDR output format modes
Variable output drive strength
Odd/even field detection
External clock input
Regenerated Hsync output
Programmable output high impedance control
Hsyncs per Vsync counter
Sync-on-green (SOG) pulse filter
Pb-free package

Alternative Descriptions

Pb-free 10-bit, 170MSPS Analog | Analog Devices
Video Decoder, Analog Interface, 10Bit | Newark Electronics
VIDEO DECODER, ANALOG INTERFACE, 10BIT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9984AKCPZ-170?

Additional datasheets, footprints and schematics for AD9984AKCPZ-170 are listed on our Part Details page. You can also find images and similar parts to AD9984AKCPZ-170 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9984AKCPZ-170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9984AKCPZ-170 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9984AKCPZ-170 fall under?

The AD9984AKCPZ-170 is listed under Video Decoders.

Can I view similar or alternative parts?

You can view similar parts to AD9984AKCPZ-170 when available in the Video Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9984AKCPZ-170 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9984AKCPZ-170 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9984AKCPZ-170 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9984AKCPZ-170.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9984AKCPZ-170 often in real-time on the comparison pages.

What if I can't find stock of AD9984AKCPZ-170?

You can fill out our help required form which you can use to request a quote for AD9984AKCPZ-170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay