AD9979BCPZ

Semiconductors - ICs

> Special Function

>

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9979BCPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9979BCPZ
Series Information for AD9979BCPZ - Analog Devices

Features

  • feature
    1.8 V analog and digital core supply voltage Correlated double sampler (CDS) with u20133 dB, 0 dB, +3 dB, and +6 dB gain 6 dB to 42 dB 10-bit variable gain amplifier (VGA) 14-bit 65 MHz analog-to-digital converter Black-level clamp with variable level control Complete on-chip timing generator Precision Timingu2122 core with 240 ps resolution @ 65 MHz On-chip 3 V horizontal and RG drivers General-purpose outputs (GPOs) for shutter and system support 7 mm u00d7 7 mm, 48-lead LFCSP Internal LDO regulator circuitry

Description

IC 14BIT CCD SIGNAL PROCESSOR SMD

The AD9979 is a highly integrated CCD signal processor for high speed digital video camera applications. Specified at pixel rates of up to 65 MHz, the AD9979 consists of a complete analog front end with analog-to-digital conversion, combined with a programmable timing driver. The Precision Timing core allows adjustment of high speed clocks with approximately 240 ps resolution at 65 MHz operation. The analog front end includes black-level clamping, CDS, VGA, and a 65 MSPS, 14-bit analog-to-digital converter (ADC). The timing driver provides the high speed CCD clock drivers for RG, HL, and H1 to H4. Operation is programmed using a 3-wire serial interface. Available in a space-saving, 7 mm × 7 mm, 48-lead LFCSP, the AD9979 is specified over an operating temperature range of −25°C to +85°C.

Specifications

IC Function:
14bit CCD Signal Processor with Precision Timing Core
Supply Voltage Min:
1.6V
Supply Voltage Max:
2V
IC Package Type:
LFCSP
No. of Pins:
48Pins
Operating Temperature Min:
-25°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Base Number:
9979
Operating Temperature Range:
-25°C to +85°C
Supply Voltage Range:
1.6V to 2V 1.6V to 3.6V 2.7V to 3.6V
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
CCD Signal Processor 48-Pin LFCSP
RS Components UK
CCD Signal Processor 48-Pin LFCSP
RS Components DE
Videoprozessor AD9979BCPZ, 48-Pin LFCSP Montage-Typ : SMD Abmessungen : 7 x 7 x 0.83mm Länge : 7mm Betriebstemperatur max. : +85 °C Betriebstemperatur min. : -25 °C, Analog Devices
RS Components FR
CCD Signal Processor 48-Pin LFCSP

Similar Products