AD9963BCPZ Mixed-Signal Front Ends (MxFE) by Analog Devices

Status: Production
Series: AD9963
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9961/AD9963 are pin-compatible, 10-/12-bit, lowpower MxFE® converters that provide two ADC channels withsample rates of 100 MSPS and two DAC channels with samplerates to 170 MSPS. These converters are optimized for transmit and receive signal paths of communication systems requiring lowpower and low cost. The digital interfaces provide flexibleclocking options. The transmit is configurable for 1×, 2×, 4×,and 8× interpolation. The receive path has a bypassable 2×decimating low-pass filter.The AD9961 and AD9963 have five auxiliary analog channels.Three are inputs to a 12-bit ADC. Two of these inputs can beconfigured as outputs by enabling 10-bit DACs. The other two channels are dedicated outputs from two independent 12-bit DACs.The high level of integrated functionality, small size, and lowpower dissipation of the AD9961/AD9963 make them well-suited for portable and low power

Prices starting from US$53.37


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$61.00
1,396
Buy Now
Logo for Newark Electronics Newark Electronics US$58.72
6
Buy Now
Logo for element14 element14 US$59.82
6
Buy Now
Logo for Farnell Farnell US$57.02
6
Buy Now
Logo for Richardson RFPD Richardson RFPD US$53.37
-
Buy Now
View Full Pricing & Stock Comparison

Features

Dual 10-bit/12-bit, 100 MSPS ADC SNR = 67 dB, fIN = 30.1 MHz
Dual 10-bit/12-bit, 170 MSPS DAC ACLR = 74 dBc
5 channels of analog auxiliary input/output
Low power, <425 mW at maximum sample rates
Supports full and half-duplex data interfaces
Small 72-lead LFCSP lead-free package

Alternative Descriptions

Dual 16B, 200 MSPS D-A Convert | Analog Devices
Adc, 12Bit, 100Msps, Lfcsp-Vq-Ep-72 | Newark Electronics
ADC, 12BIT, 100MSPS, LFCSP-VQ-EP-72 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9963BCPZ?

Additional datasheets, footprints and schematics for AD9963BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9963BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9963BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9963BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9963BCPZ fall under?

The AD9963BCPZ is listed under Mixed-Signal Front Ends (MxFE).

Can I view similar or alternative parts?

You can view similar parts to AD9963BCPZ when available in the Mixed-Signal Front Ends (MxFE) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9963BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9963BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9963BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9963BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9963BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9963BCPZ?

You can fill out our help required form which you can use to request a quote for AD9963BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay