AD9959/PCBZ Direct Digital Synthesis (DDS) by Analog Devices

Status: Production
Series: AD9959
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9959 consists of four direct digital synthesizer (DDS)cores that provide independent frequency, phase, and amplitudecontrol on each channel. This flexibility can be used to correct imbalances between signals due to analog processing, such asfiltering, amplification, or PCB layout-related mismatches.Because all channels share a common system clock, they areinherently synchronized. Synchronization of multiple devices is supported.The AD9959 can perform up to a 16-level modulation of fre-quency, phase, or amplitude (FSK, PSK, ASK). Modulation isperformed by applying data to the profile pins. In addition, theAD9959 also supports linear sweep of frequency, phase, or amplitude for

Where to Buy

Prices starting from US$552.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$552.29
76
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$578.39
-
Buy Now
Logo for element14
element14
from US$593.45
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$552.29
-
Buy Now
Logo for Farnell
Farnell
from US$557.51
-
Buy Now

Features

4 synchronized DDS channels at 500 MSPS
Independent frequency/phase/amplitude control between channels
Matched latencies for frequency/phase/amplitude changes
Excellent channel-to-channel isolation (>65 dB)
Linear frequency/phase/amplitude sweeping capability
Up to 16 levels of frequency/phase/amplitude modulation (pin-selectable)
4 integrated 10-bit digital-to-analog converters (DACs)
Individually programmable DAC full-scale currents
0.12 Hz or better frequency tuning resolution
14-bit phase offset resolution
10-bit output amplitude scaling resolution
Serial I/O port interface (SPI) with enhanced data throughput
Software-/hardware-controlled power-down
Dual supply operation (1.8 V DDS core/3.3 V serial I/O)
Multiple device synchronization
Selectable 4× to 20× REFCLK multiplier (PLL)
Selectable REFCLK crystal oscillator
56-lead LFCSP package

Alternative Descriptions

500 MHz 10-Bit Quad DDS PB Fre | Analog Devices
Eval Board, Direct Digital Synthesizer | Newark Electronics
EVAL BOARD, DIRECT DIGITAL SYNTHESIZER | element14
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9959/PCBZ?

Additional datasheets, footprints and schematics for AD9959/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9959/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9959/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9959/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9959/PCBZ fall under?

The AD9959/PCBZ is listed under Direct Digital Synthesis (DDS).

Can I view similar or alternative parts?

You can view similar parts to AD9959/PCBZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9959/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9959/PCBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9959/PCBZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD9959/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9959/PCBZ often in real-time on the comparison pages.

What if I can't find stock of AD9959/PCBZ?

You can fill out our help required form which you can use to request a quote for AD9959/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay