Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD9958 |
No. of Bits | 10bit |
Sample Rate | 500MSPS |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Board Guide |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 2-Ch 500MSPS DDS PC Evaluation Software for Control USB Interface Factory Tested & Ready to Use |
No. of Pins | 56Pins |
Resolution (Bits) | 10bit |
Where can I find additional details, specifications and documents for a AD9958/PCB?
Additional datasheets, footprints and schematics for AD9958/PCB are listed on our Part Details page. You can also find images and similar parts to AD9958/PCB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9958/PCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9958/PCB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9958/PCB fall under?
The AD9958/PCB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AD9958/PCB when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9958/PCB you can contact the distributor directly for product support, shipping queries etc.
Is the AD9958/PCB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9958/PCB have stock available?
There is no stock from authorised distributors for AD9958/PCB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9958/PCB often in real-time on the comparison pages.
What if I can't find stock of AD9958/PCB?
You can fill out our help required form which you can use to request a quote for AD9958/PCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.