Status: | Production |
---|---|
Series: | AD9956 |
RoHS: | Compliant |
400 MSPS Internal DDS Clock Speed |
48-bit frequency tuning word |
14-bit Programmable Phase Offset |
Integrated 14-bit DAC |
Excellent Dynamic Performance |
Phase noise ≤ 135 dBc/Hz @ 1 KHz offset |
−80 dB SFDR @ 160 MHz (±100 KHz offset IOUT) |
25 Mb/s write-speed serial I/O control |
655 MHz programmable input dividers for the phase |
frequency detector (÷M, ÷N) {M, N = 1..16} (bypassable) |
Programmable RF divider (÷R) {R = 1, 2, 4, 8} (bypassable) |
8 phase/frequency profiles |
1.8 V supply for device operation |
3.3 V supply for I/O and charge pump |
Software controlled power-down |
48-lead LFCSP package |
Automatic linear frequency sweeping capability (in DDS) |
Programmable charge pump current (up to 4 mA) |
Phase modulation capability |
Multichip synchronization |
Dual-mode PLL lock detect |
655 MHz CML-mode PECL-compliant driver |
400 Msps 14 Bit DDS w/2.7 GHz | Analog Devices |
DIRECT DIGITAL SYNTHESIZER, 14BIT, LFCSP | Farnell |
Direct Digital Synthesizer, 14Bit, Lfcsp | Newark Electronics |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9956YCPZ?
Additional datasheets, footprints and schematics for AD9956YCPZ are listed on our Part Details page. You can also find images and similar parts to AD9956YCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9956YCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9956YCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9956YCPZ fall under?
The AD9956YCPZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9956YCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9956YCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9956YCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9956YCPZ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD9956YCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9956YCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9956YCPZ?
You can fill out our help required form which you can use to request a quote for AD9956YCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.